ABB Process Automation Division DIN Rail Transformers TS8/8SW

Description
ABB 2CSM081302R0811 Bell Transformer
Request a Quote
Description
ABB 2CSM081302R0811 Bell Transformer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Bell Transformer, 8V, 1A, 8Va is a non-inherently short-circuit proof transformer designed for low voltage applications. It operates at a primary voltage of 230 V AC and provides a secondary voltage of 8 V AC with a maximum output current of 1 A. The transformer is suitable for driving loads that require a discontinuous supply and features a switch for operational control. It complies with RoHS standards, ensuring it meets environmental regulations. The product dimensions are 35 mm in width, 85 mm in height, and 65 mm in length, with a net weight of 0.350 kg. This transformer is categorized under bell transformers and is appropriate for modular DIN rail applications.

Datasheet Summary
Powered by GS/AI

The Bell Transformer, 8V, 1A, 8Va is a non-inherently short-circuit proof transformer designed for low voltage applications. It operates at a primary voltage of 230 V AC and provides a secondary voltage of 8 V AC with a maximum output current of 1 A. The transformer is suitable for driving loads that require a discontinuous supply and features a switch for operational control. It complies with RoHS standards, ensuring it meets environmental regulations. The product dimensions are 35 mm in width, 85 mm in height, and 65 mm in length, with a net weight of 0.350 kg. This transformer is categorized under bell transformers and is appropriate for modular DIN rail applications.

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Transformers - 1792231 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Transformers
1792231
DIN Rail Transformers 1792231
ABB 2CSM081302R0811 Bell Transformer

ABB 2CSM081302R0811 Bell Transformer

Supplier's Site
Bell Transformer, 8V, 1A, 8Va Rohs Compliant Abb - 66AH0891 - Newark, An Avnet Company
Chicago, IL, United States
Bell Transformer, 8V, 1A, 8Va Rohs Compliant Abb
66AH0891
Bell Transformer, 8V, 1A, 8Va Rohs Compliant Abb 66AH0891
BELL TRANSFORMER, 8V, 1A, 8VA ROHS COMPLIANT: YES

BELL TRANSFORMER, 8V, 1A, 8VA ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Transformers Transformers
Product Number 1792231 66AH0891
Product Name DIN Rail Transformers Bell Transformer, 8V, 1A, 8Va Rohs Compliant Abb
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Open Frame Three Phase Control Transformers -  - Majestic Transformer Co.
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer; Three Phase Transformers
View Details
Pulse Transformers - 486-ISNA-0239-D202TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details