Triad Magnetics Single Secondary Chassis Mount Power Transformers F-3115X

Description
Triad offers a full choice of power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations.
Request a Quote Datasheet
Description
Triad offers a full choice of power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Secondary Chassis Mount Power Transformers - F-3115X - Triad Magnetics
Perris, California, United States
Single Secondary Chassis Mount Power Transformers
F-3115X
Single Secondary Chassis Mount Power Transformers F-3115X
Triad offers a full choice of power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations.

Triad offers a full choice of power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations.

Supplier's Site
Power Transformers - 237-1962-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1962-ND
Power Transformers 237-1962-ND
PWR XFMR LAMINATED 2VA CHAS MT

PWR XFMR LAMINATED 2VA CHAS MT

Buy Now Datasheet
Futian, China
Transformers - Power Transformers
F-3115X
Transformers - Power Transformers F-3115X
PWR XFMR LAMINATED 2VA CHAS MT

PWR XFMR LAMINATED 2VA CHAS MT

Supplier's Site
Power Xfmr 24.0Vct@0.085A 115/230V Chassis Mount W/leads/f-3115X Rohs Compliant Triad Magnetics - 37B9014 - Newark, An Avnet Company
Chicago, IL, United States
Power Xfmr 24.0Vct@0.085A 115/230V Chassis Mount W/leads/f-3115X Rohs Compliant Triad Magnetics
37B9014
Power Xfmr 24.0Vct@0.085A 115/230V Chassis Mount W/leads/f-3115X Rohs Compliant Triad Magnetics 37B9014
POWER XFMR 24.0Vct@0.085A 115/230V CHASSIS MOUNT w/LEADS/F-3115X RoHS Compliant: No

POWER XFMR 24.0Vct@0.085A 115/230V CHASSIS MOUNT w/LEADS/F-3115X RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Transformers Power Transformers Power Transformers Power Transformers
Product Number F-3115X 237-1962-ND F-3115X 37B9014
Product Name Single Secondary Chassis Mount Power Transformers Power Transformers Transformers - Power Transformers Power Xfmr 24.0Vct@0.085A 115/230V Chassis Mount W/leads/f-3115X Rohs Compliant Triad Magnetics
Transformer Type Industrial Control Transformer Power Transformer Laminated Core
Mounting Chassis Chassis Chassis
Input Voltage 115 to 230 volts 115 to 230 volts
Output Voltage 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Transformers - FP16-150-B-ND - DigiKey
Specs
Transformer Type Power Transformer
Mounting Chip Transformer
Construction Laminate
View Details
2 suppliers
PC Mount Split Pack™ Class 2/3 Power Transformers - F16-150-C2 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 8 volts
View Details
4 suppliers
PC Mount Flat Pack™ Power Transformers - FP24-100 - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting PCB/SMD
Input Voltage 115 to 230 volts
View Details
4 suppliers
Chassis Mount Quick Pack™ Power Transformers - F4-16 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Power Rating (VA) 6 VA
View Details
4 suppliers