ABB AB Cable Ties; Cable Tie Material Abb Thomas & Betts TS-4.6-200B

Description
CABLE TIES; Cable Tie Material:Stainless Steel; Cable Tie Length:223.52mm; Cable Tie Width:4.572mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; For Use With:Cable & Wire RoHS Compliant: Yes
Datasheet
Description
CABLE TIES; Cable Tie Material:Stainless Steel; Cable Tie Length:223.52mm; Cable Tie Width:4.572mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; For Use With:Cable & Wire RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties; Cable Tie Material Abb Thomas & Betts - 25C1075 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Abb Thomas & Betts
25C1075
Cable Ties; Cable Tie Material Abb Thomas & Betts 25C1075
CABLE TIES; Cable Tie Material:Stainless Steel; Cable Tie Length:223.52mm; Cable Tie Width:4.572mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; For Use With:Cable & Wire RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Stainless Steel; Cable Tie Length:223.52mm; Cable Tie Width:4.572mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; For Use With:Cable & Wire RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 25C1075
Product Name Cable Ties; Cable Tie Material Abb Thomas & Betts
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details