ABB Process Automation Division Isolating Transfrmr, 12/24V, 1.04A, 25Va Rohs Compliant Abb TS 25/12-24 C

Description
ISOLATING TRANSFRMR, 12/24V, 1.04A, 25VA ROHS COMPLIANT: YES
Datasheet
Description
ISOLATING TRANSFRMR, 12/24V, 1.04A, 25VA ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolating Transfrmr, 12/24V, 1.04A, 25Va Rohs Compliant Abb - 66AH0858 - Newark, An Avnet Company
Chicago, IL, United States
Isolating Transfrmr, 12/24V, 1.04A, 25Va Rohs Compliant Abb
66AH0858
Isolating Transfrmr, 12/24V, 1.04A, 25Va Rohs Compliant Abb 66AH0858
ISOLATING TRANSFRMR, 12/24V, 1.04A, 25VA ROHS COMPLIANT: YES

ISOLATING TRANSFRMR, 12/24V, 1.04A, 25VA ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 66AH0858
Product Name Isolating Transfrmr, 12/24V, 1.04A, 25Va Rohs Compliant Abb
Unlock Full Specs
to access all available technical data

Similar Products

Step Down Transformers - 2-1611454-8 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; EU ELV Compliant
Power Rating (VA) 40 VA
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details