Thomas & Betts Corporation Duplex/Single Receptacle TRIG8300-RED

Description
DUPLEX TYPE; RED COLOR; 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); TAMPER RESISTANT, CORROSION RESISTANT; BACK, SIDE WIR
Datasheet
Description
DUPLEX TYPE; RED COLOR; 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); TAMPER RESISTANT, CORROSION RESISTANT; BACK, SIDE WIR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - TRIG8300-RED - Thomas & Betts Corporation
Memphis, TN, USA
Duplex/Single Receptacle
TRIG8300-RED
Duplex/Single Receptacle TRIG8300-RED
DUPLEX TYPE; RED COLOR; 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); TAMPER RESISTANT, CORROSION RESISTANT; BACK, SIDE WIR

DUPLEX TYPE; RED COLOR; 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); TAMPER RESISTANT, CORROSION RESISTANT; BACK, SIDE WIR

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number TRIG8300-RED
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single; Duplex
Applications Hospital
Standards / Certifications UL
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 4301.1224.03 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details
Smart In-wall Outlets - RRR00 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Mounting Style Wall / Box
Voltage Rating 125 volts
View Details
Rectangular Power Connectors - 1-172343-6 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Cable
View Details