Thomas & Betts Corporation Duplex/Single Receptacle TRIG8300-GRY

Description
DUPLEX TYPE; GRAY COLOR; 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); TAMPER RESISTANT, CORROSION RESISTANT; BACK, SIDE WI
Datasheet
Description
DUPLEX TYPE; GRAY COLOR; 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); TAMPER RESISTANT, CORROSION RESISTANT; BACK, SIDE WI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - TRIG8300-GRY - Thomas & Betts Corporation
Memphis, TN, USA
Duplex/Single Receptacle
TRIG8300-GRY
Duplex/Single Receptacle TRIG8300-GRY
DUPLEX TYPE; GRAY COLOR; 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); TAMPER RESISTANT, CORROSION RESISTANT; BACK, SIDE WI

DUPLEX TYPE; GRAY COLOR; 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); TAMPER RESISTANT, CORROSION RESISTANT; BACK, SIDE WI

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number TRIG8300-GRY
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single; Duplex
Applications Hospital
Standards / Certifications UL
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C6 Snap-in Low Current Inlet with Solder Terminals - 771W-CX2/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers
PowerFlex 520 0.2kW (0.25Hp) PowerModule - 25-PM1-B1P6 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Heavy Duty Power Connectors - 403055M - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
View Details
Flush Mount Dryer Outlet, 30 Amp 125V/250V 10-30R for Special Purpose - 2103M - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details