Thomas & Betts Corporation Duplex/Single Receptacle TRIG8200-BK

Description
DUPLEX TYPE; BLACK COLOR; 5-15R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); TAMPER RESISTANT, CORROSION RESISTANT; BACK, SIDE W
Datasheet
Description
DUPLEX TYPE; BLACK COLOR; 5-15R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); TAMPER RESISTANT, CORROSION RESISTANT; BACK, SIDE W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - TRIG8200-BK - Thomas & Betts Corporation
Memphis, TN, USA
Duplex/Single Receptacle
TRIG8200-BK
Duplex/Single Receptacle TRIG8200-BK
DUPLEX TYPE; BLACK COLOR; 5-15R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); TAMPER RESISTANT, CORROSION RESISTANT; BACK, SIDE W

DUPLEX TYPE; BLACK COLOR; 5-15R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); TAMPER RESISTANT, CORROSION RESISTANT; BACK, SIDE W

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number TRIG8200-BK
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single; Duplex
Applications Hospital
Standards / Certifications UL
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

IP67 Watertight Box Receptacle - D32S75A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
PowerFlex 520 1.5kW (2Hp) Power Module - 25-PM2-A8P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Industrial Power Connectors - 1254394 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Circular Power Connectors - 1445526-3 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Standards / Certifications RoHS
View Details