Thomas & Betts Corporation Duplex/Single Receptacle TR62-HGRY

Description
DUPLEX TYPE; NYLON MATERIAL; GRAY COLOR; 5-15R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, FSUL WC596, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); TAMPER RESISTANT, IMPACT RESISTANT; BACK, SI
Datasheet
Description
DUPLEX TYPE; NYLON MATERIAL; GRAY COLOR; 5-15R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, FSUL WC596, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); TAMPER RESISTANT, IMPACT RESISTANT; BACK, SI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - TR62-HGRY - Thomas & Betts Corporation
Memphis, TN, USA
Duplex/Single Receptacle
TR62-HGRY
Duplex/Single Receptacle TR62-HGRY
DUPLEX TYPE; NYLON MATERIAL; GRAY COLOR; 5-15R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, FSUL WC596, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); TAMPER RESISTANT, IMPACT RESISTANT; BACK, SI

DUPLEX TYPE; NYLON MATERIAL; GRAY COLOR; 5-15R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, FSUL WC596, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); TAMPER RESISTANT, IMPACT RESISTANT; BACK, SI

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number TR62-HGRY
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single; Duplex
Applications Hospital
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C14 AC Power Inlet \nwith Fuseholder (Dual Active), 0.250
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
IP67 Watertight 15° Angled Receptacle - F32S58A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Locking Outlet, 20 Amp 250 Volt L6-20R for Special Purpose - L0620RH - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Industrial
View Details