Thomas & Betts Corporation Duplex/Single Receptacle TR5362-WCC12

Description
DUPLEX TYPE; PVC (BODY), NYLON (FACE), ZINC-PLATED STEEL (STRAP) MATERIAL; WHITE COLOR; 5-20R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); TAMPER RESISTANT, CORROSION RESISTA
Datasheet
Description
DUPLEX TYPE; PVC (BODY), NYLON (FACE), ZINC-PLATED STEEL (STRAP) MATERIAL; WHITE COLOR; 5-20R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); TAMPER RESISTANT, CORROSION RESISTA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - TR5362-WCC12 - Thomas & Betts Corporation
Memphis, TN, USA
Duplex/Single Receptacle
TR5362-WCC12
Duplex/Single Receptacle TR5362-WCC12
DUPLEX TYPE; PVC (BODY), NYLON (FACE), ZINC-PLATED STEEL (STRAP) MATERIAL; WHITE COLOR; 5-20R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); TAMPER RESISTANT, CORROSION RESISTA

DUPLEX TYPE; PVC (BODY), NYLON (FACE), ZINC-PLATED STEEL (STRAP) MATERIAL; WHITE COLOR; 5-20R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); TAMPER RESISTANT, CORROSION RESISTA

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number TR5362-WCC12
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single; Duplex
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-6763-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
Locking Outlet, 30 Amp 125 Volt/250 Volt L14-30R - L1430RL - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Solar Connectors - 1-2477508-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details