Thomas & Betts Corporation Surge Suppression Receptacle TR5352-ISP

Description
DUPLEX TYPE; IVORY COLOR; 5-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 1449/498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); BACK, SIDE WIRING; MATERIAL NYLON; OPERAT
Datasheet
Description
DUPLEX TYPE; IVORY COLOR; 5-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 1449/498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); BACK, SIDE WIRING; MATERIAL NYLON; OPERAT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppression Receptacle - TR5352-ISP - Thomas & Betts Corporation
Memphis, TN, USA
Surge Suppression Receptacle
TR5352-ISP
Surge Suppression Receptacle TR5352-ISP
DUPLEX TYPE; IVORY COLOR; 5-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 1449/498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); BACK, SIDE WIRING; MATERIAL NYLON; OPERAT

DUPLEX TYPE; IVORY COLOR; 5-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 1449/498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); BACK, SIDE WIRING; MATERIAL NYLON; OPERAT

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number TR5352-ISP
Product Name Surge Suppression Receptacle
Device Type Receptacle
Configuration Duplex
Standards / Certifications UL
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 1050.5565 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Flush Mount Range Outlet, 50 Amp 125V/250V 10-50R - 2104S - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Rectangular Power Connectors - 2029370-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Cable
View Details