Thomas & Betts Corporation Duplex/Single Receptacle TR26352-I

Description
DECORATOR DUPLEX, STRAIGHT BLADE TYPE; HIGH IMPACT RESISTANT NYLON (FACE), THERMOPLASTIC (BACK BODY), STEEL (AUTO GROUND CLIP) MATERIAL; IVORY COLOR; NEMA 5-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RAT
Datasheet
Description
DECORATOR DUPLEX, STRAIGHT BLADE TYPE; HIGH IMPACT RESISTANT NYLON (FACE), THERMOPLASTIC (BACK BODY), STEEL (AUTO GROUND CLIP) MATERIAL; IVORY COLOR; NEMA 5-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RAT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - TR26352-I - Thomas & Betts Corporation
Memphis, TN, USA
Duplex/Single Receptacle
TR26352-I
Duplex/Single Receptacle TR26352-I
DECORATOR DUPLEX, STRAIGHT BLADE TYPE; HIGH IMPACT RESISTANT NYLON (FACE), THERMOPLASTIC (BACK BODY), STEEL (AUTO GROUND CLIP) MATERIAL; IVORY COLOR; NEMA 5-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RAT

DECORATOR DUPLEX, STRAIGHT BLADE TYPE; HIGH IMPACT RESISTANT NYLON (FACE), THERMOPLASTIC (BACK BODY), STEEL (AUTO GROUND CLIP) MATERIAL; IVORY COLOR; NEMA 5-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RAT

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number TR26352-I
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single; Duplex
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A8S5M3W - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254396 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
PowerFlex 520 0.4kW (0.5Hp) Power Module - 25-PM2-D1P4 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-804H-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details