Thomas & Betts Corporation Duplex/Single Receptacle TR26261

Description
DECORATOR SINGLE, HEAVY-DUTY TYPE; PVC (BACK BODY), NYLON (FACE) MATERIAL; BROWN COLOR; 5-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, CSA C22.2, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 P
Datasheet
Description
DECORATOR SINGLE, HEAVY-DUTY TYPE; PVC (BACK BODY), NYLON (FACE) MATERIAL; BROWN COLOR; 5-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, CSA C22.2, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 P
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - TR26261 - Thomas & Betts Corporation
Memphis, TN, USA
Duplex/Single Receptacle
TR26261
Duplex/Single Receptacle TR26261
DECORATOR SINGLE, HEAVY-DUTY TYPE; PVC (BACK BODY), NYLON (FACE) MATERIAL; BROWN COLOR; 5-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, CSA C22.2, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 P

DECORATOR SINGLE, HEAVY-DUTY TYPE; PVC (BACK BODY), NYLON (FACE) MATERIAL; BROWN COLOR; 5-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, CSA C22.2, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 P

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number TR26261
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single; Duplex
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 3-104-614 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
20W PD3.0 Type A+C USB Charger, 15 Amp Duplex Tamper Resistant Receptacle - ERU2220AC2A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Type / Features Tamper Resistant
View Details
Circular Power Connectors - 206518-2 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details