Thomas & Betts Corporation Duplex/Single Receptacle TR20-W

Description
DUPLEX TYPE; NYLON MATERIAL; WHITE COLOR; 5-20R CONFIGURATION; 3 WIRE(S); COMMERCIAL GRADE; UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); TAMPER RESISTANT, IMPACT RESISTAN
Datasheet
Description
DUPLEX TYPE; NYLON MATERIAL; WHITE COLOR; 5-20R CONFIGURATION; 3 WIRE(S); COMMERCIAL GRADE; UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); TAMPER RESISTANT, IMPACT RESISTAN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - TR20-W - Thomas & Betts Corporation
Memphis, TN, USA
Duplex/Single Receptacle
TR20-W
Duplex/Single Receptacle TR20-W
DUPLEX TYPE; NYLON MATERIAL; WHITE COLOR; 5-20R CONFIGURATION; 3 WIRE(S); COMMERCIAL GRADE; UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); TAMPER RESISTANT, IMPACT RESISTAN

DUPLEX TYPE; NYLON MATERIAL; WHITE COLOR; 5-20R CONFIGURATION; 3 WIRE(S); COMMERCIAL GRADE; UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); TAMPER RESISTANT, IMPACT RESISTAN

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number TR20-W
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single; Duplex
Applications Commercial
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 182916-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Value Line Connector - M12A2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
15A/250V North American Screw Mount Receptacle - 88282100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 6-15
View Details