Thomas & Betts Corporation Duplex/Single Receptacle TR20-ICC8

Description
DUPLEX TYPE; NYLON MATERIAL; IVORY COLOR; 5-20R CONFIGURATION; 3 WIRE(S); COMMERCIAL GRADE; UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); TAMPER RESISTANT, HIGH IMPACT RES
Datasheet
Description
DUPLEX TYPE; NYLON MATERIAL; IVORY COLOR; 5-20R CONFIGURATION; 3 WIRE(S); COMMERCIAL GRADE; UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); TAMPER RESISTANT, HIGH IMPACT RES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - TR20-ICC8 - Thomas & Betts Corporation
Memphis, TN, USA
Duplex/Single Receptacle
TR20-ICC8
Duplex/Single Receptacle TR20-ICC8
DUPLEX TYPE; NYLON MATERIAL; IVORY COLOR; 5-20R CONFIGURATION; 3 WIRE(S); COMMERCIAL GRADE; UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); TAMPER RESISTANT, HIGH IMPACT RES

DUPLEX TYPE; NYLON MATERIAL; IVORY COLOR; 5-20R CONFIGURATION; 3 WIRE(S); COMMERCIAL GRADE; UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); TAMPER RESISTANT, HIGH IMPACT RES

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number TR20-ICC8
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single; Duplex
Applications Commercial
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M8S5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C4
View Details
Industrial Power Connectors - 1254395 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
30mm Contact Block 1-NC 800G PB - 800G-DLSRXL-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
2.5ø DC Power Jack 1x1 Port - 80205-108HS-2.5-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details