Thomas & Betts Corporation Duplex/Single Receptacle TR15-BK

Description
DUPLEX, STRAIGHT BLADE TYPE; IMPACT RESISTANT NYLON (FACE/BACK BODY), STAINLESS STEEL (AUTO GROUND CLIP) MATERIAL; BLACK COLOR; NEMA 5-15R CONFIGURATION; 3 WIRE(S); COMMERCIAL, SPECIFICATION GRADE; UL 498, CSA C22.2 APPROVAL; 125 V VOLTAGE RATING; 15 AMPE
Datasheet
Description
DUPLEX, STRAIGHT BLADE TYPE; IMPACT RESISTANT NYLON (FACE/BACK BODY), STAINLESS STEEL (AUTO GROUND CLIP) MATERIAL; BLACK COLOR; NEMA 5-15R CONFIGURATION; 3 WIRE(S); COMMERCIAL, SPECIFICATION GRADE; UL 498, CSA C22.2 APPROVAL; 125 V VOLTAGE RATING; 15 AMPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - TR15-BK - Thomas & Betts Corporation
Memphis, TN, USA
Duplex/Single Receptacle
TR15-BK
Duplex/Single Receptacle TR15-BK
DUPLEX, STRAIGHT BLADE TYPE; IMPACT RESISTANT NYLON (FACE/BACK BODY), STAINLESS STEEL (AUTO GROUND CLIP) MATERIAL; BLACK COLOR; NEMA 5-15R CONFIGURATION; 3 WIRE(S); COMMERCIAL, SPECIFICATION GRADE; UL 498, CSA C22.2 APPROVAL; 125 V VOLTAGE RATING; 15 AMPE

DUPLEX, STRAIGHT BLADE TYPE; IMPACT RESISTANT NYLON (FACE/BACK BODY), STAINLESS STEEL (AUTO GROUND CLIP) MATERIAL; BLACK COLOR; NEMA 5-15R CONFIGURATION; 3 WIRE(S); COMMERCIAL, SPECIFICATION GRADE; UL 498, CSA C22.2 APPROVAL; 125 V VOLTAGE RATING; 15 AMPE

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number TR15-BK
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single; Duplex
Applications Commercial
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15R Straight Blade Device - Q-712 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers
PowerFlex 520 15kW (20Hp) Power Module - 25-PM1-B062 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
IP44 Splashproof 15° Angled Receptacle - F31S23A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
3 suppliers
15 Amp Weather Resistant Duplex Outlet, Side Wire & Back Wire, Commercial Grade - 2013N - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Commercial
View Details