Thomas & Betts Corporation Duplex/Single Receptacle TR-8300HUSBI

Description
DUPLEX TYPE; POLYCARBONATE (FACE), NYLON (BODY) MATERIAL; IVORY COLOR; NEMA 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; 2 POLE(S); TAMPER RESISTANT; BACK, SIDE W
Datasheet
Description
DUPLEX TYPE; POLYCARBONATE (FACE), NYLON (BODY) MATERIAL; IVORY COLOR; NEMA 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; 2 POLE(S); TAMPER RESISTANT; BACK, SIDE W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - TR-8300HUSBI - Thomas & Betts Corporation
Memphis, TN, USA
Duplex/Single Receptacle
TR-8300HUSBI
Duplex/Single Receptacle TR-8300HUSBI
DUPLEX TYPE; POLYCARBONATE (FACE), NYLON (BODY) MATERIAL; IVORY COLOR; NEMA 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; 2 POLE(S); TAMPER RESISTANT; BACK, SIDE W

DUPLEX TYPE; POLYCARBONATE (FACE), NYLON (BODY) MATERIAL; IVORY COLOR; NEMA 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; 2 POLE(S); TAMPER RESISTANT; BACK, SIDE W

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number TR-8300HUSBI
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single; Duplex
Applications Hospital
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 740W-H-01-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Outlet Box
View Details
30mm LED Module 800G PB - 800G-DLSB-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
IP44 Splashproof Angled Inlet - A32S21A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
Grounding Flush Mount Power Outlet, 30 Amp 250V 6-30R for Special Purpose - 2101M - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details