Thomas & Betts Corporation Duplex/Single Receptacle TR-8300HGRY

Description
DUPLEX, STRAIGHT BLADE TYPE; HIGH IMPACT RESISTANT NYLON (FACE), PVC (BACK BODY), STAINLESS STEEL (AUTO GROUND CLIP) MATERIAL; GRAY COLOR; NEMA 5-20R CONFIGURATION; 3 WIRE(S); HEAVY DUTY, HOSPITAL GRADE; UL 498, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING;
Datasheet
Description
DUPLEX, STRAIGHT BLADE TYPE; HIGH IMPACT RESISTANT NYLON (FACE), PVC (BACK BODY), STAINLESS STEEL (AUTO GROUND CLIP) MATERIAL; GRAY COLOR; NEMA 5-20R CONFIGURATION; 3 WIRE(S); HEAVY DUTY, HOSPITAL GRADE; UL 498, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - TR-8300HGRY - Thomas & Betts Corporation
Memphis, TN, USA
Duplex/Single Receptacle
TR-8300HGRY
Duplex/Single Receptacle TR-8300HGRY
DUPLEX, STRAIGHT BLADE TYPE; HIGH IMPACT RESISTANT NYLON (FACE), PVC (BACK BODY), STAINLESS STEEL (AUTO GROUND CLIP) MATERIAL; GRAY COLOR; NEMA 5-20R CONFIGURATION; 3 WIRE(S); HEAVY DUTY, HOSPITAL GRADE; UL 498, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING;

DUPLEX, STRAIGHT BLADE TYPE; HIGH IMPACT RESISTANT NYLON (FACE), PVC (BACK BODY), STAINLESS STEEL (AUTO GROUND CLIP) MATERIAL; GRAY COLOR; NEMA 5-20R CONFIGURATION; 3 WIRE(S); HEAVY DUTY, HOSPITAL GRADE; UL 498, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING;

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number TR-8300HGRY
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single; Duplex
Applications Hospital; Heavy Duty
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details
13A/250V UK/Ireland In line Socket - 88010981 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; BS 1363
View Details
6.0 Amp USB Charger Dual Type A & Type C, 30W Triple USB Ports Tamper Resistant Outlet - R1820D60CCA - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Type / Features Tamper Resistant
View Details
Value Line Connector - M12S5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details