Thomas & Betts Corporation Duplex/Single Receptacle TR-8200HUSBRED

Description
DUPLEX TYPE; POLYCARBONATE (FACE), NYLON (BODY) MATERIAL; RED COLOR; NEMA 5-15R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; 2 POLE(S); TAMPER RESISTANT; BACK, SIDE WIR
Datasheet
Description
DUPLEX TYPE; POLYCARBONATE (FACE), NYLON (BODY) MATERIAL; RED COLOR; NEMA 5-15R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; 2 POLE(S); TAMPER RESISTANT; BACK, SIDE WIR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - TR-8200HUSBRED - Thomas & Betts Corporation
Memphis, TN, USA
Duplex/Single Receptacle
TR-8200HUSBRED
Duplex/Single Receptacle TR-8200HUSBRED
DUPLEX TYPE; POLYCARBONATE (FACE), NYLON (BODY) MATERIAL; RED COLOR; NEMA 5-15R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; 2 POLE(S); TAMPER RESISTANT; BACK, SIDE WIR

DUPLEX TYPE; POLYCARBONATE (FACE), NYLON (BODY) MATERIAL; RED COLOR; NEMA 5-15R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; 2 POLE(S); TAMPER RESISTANT; BACK, SIDE WIR

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number TR-8200HUSBRED
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single; Duplex
Applications Hospital
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - 12A4T - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254396 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
30mm Contact Block 1-NO 800G PB - 800G-DBWXK-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
0.65ø DC Power Jack 1x1 Port - 8280128A-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details