Thomas & Betts Corporation Duplex/Single Receptacle TR-5362USBI

Description
DECORATOR DUPLEX TYPE; IVORY COLOR; NEMA 5-20R CONFIGURATION; 3 WIRE(S); UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; 2 POLE(S); TAMPER RESISTANT; BACK, SIDE WIRING; USB CHARGING CAPACITY 3.1 AMPERE; SIZE 1.693
Datasheet
Description
DECORATOR DUPLEX TYPE; IVORY COLOR; NEMA 5-20R CONFIGURATION; 3 WIRE(S); UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; 2 POLE(S); TAMPER RESISTANT; BACK, SIDE WIRING; USB CHARGING CAPACITY 3.1 AMPERE; SIZE 1.693
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - TR-5362USBI - Thomas & Betts Corporation
Memphis, TN, USA
Duplex/Single Receptacle
TR-5362USBI
Duplex/Single Receptacle TR-5362USBI
DECORATOR DUPLEX TYPE; IVORY COLOR; NEMA 5-20R CONFIGURATION; 3 WIRE(S); UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; 2 POLE(S); TAMPER RESISTANT; BACK, SIDE WIRING; USB CHARGING CAPACITY 3.1 AMPERE; SIZE 1.693

DECORATOR DUPLEX TYPE; IVORY COLOR; NEMA 5-20R CONFIGURATION; 3 WIRE(S); UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; 2 POLE(S); TAMPER RESISTANT; BACK, SIDE WIRING; USB CHARGING CAPACITY 3.1 AMPERE; SIZE 1.693

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number TR-5362USBI
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single; Duplex
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

IP67 Watertight Straight Receptacle - F32S25A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Value Line Connector - M8S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C3
View Details
Industrial Power Connectors - 1254392 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details