Thomas & Betts Corporation Duplex/Single Receptacle TR-5262USBGRY

Description
DECORATOR DUPLEX, STRAIGHT BLADE TYPE; POLYCARBONATE (FACE), NYLON (BODY), STAINLESS STEEL (AUTO GROUND CLIP) MATERIAL; GRAY COLOR; NEMA 5-15R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498/1310, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 V VOLTAGE RAT
Datasheet
Description
DECORATOR DUPLEX, STRAIGHT BLADE TYPE; POLYCARBONATE (FACE), NYLON (BODY), STAINLESS STEEL (AUTO GROUND CLIP) MATERIAL; GRAY COLOR; NEMA 5-15R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498/1310, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 V VOLTAGE RAT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - TR-5262USBGRY - Thomas & Betts Corporation
Memphis, TN, USA
Duplex/Single Receptacle
TR-5262USBGRY
Duplex/Single Receptacle TR-5262USBGRY
DECORATOR DUPLEX, STRAIGHT BLADE TYPE; POLYCARBONATE (FACE), NYLON (BODY), STAINLESS STEEL (AUTO GROUND CLIP) MATERIAL; GRAY COLOR; NEMA 5-15R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498/1310, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 V VOLTAGE RAT

DECORATOR DUPLEX, STRAIGHT BLADE TYPE; POLYCARBONATE (FACE), NYLON (BODY), STAINLESS STEEL (AUTO GROUND CLIP) MATERIAL; GRAY COLOR; NEMA 5-15R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498/1310, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 V VOLTAGE RAT

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number TR-5262USBGRY
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single; Duplex
Applications Hospital
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 740W-F-02-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Outlet Box
View Details
PowerFlex 520 5.5kW (7.5Hp) Power Module - 25-PM1-D013 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
IP44 Splashproof Straight Receptacle - F42S60A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
20W PD3.0 Type A+C USB Charger, 15 Amp Duplex Tamper Resistant Receptacle - ERU2220AC2A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Type / Features Tamper Resistant
View Details