Thomas & Betts Corporation Standard Wall Plate TPJ826-W

Description
COMBINATION TYPE; 0.07 INCH THK NYLON MATERIAL; WHITE COLOR; (1) DUPLEX RECEPTACLE, (1) DECORATOR CONFIGURATION; 2 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 5.125 INCH W X 5.0625 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIA
Datasheet
Description
COMBINATION TYPE; 0.07 INCH THK NYLON MATERIAL; WHITE COLOR; (1) DUPLEX RECEPTACLE, (1) DECORATOR CONFIGURATION; 2 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 5.125 INCH W X 5.0625 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - TPJ826-W - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
TPJ826-W
Standard Wall Plate TPJ826-W
COMBINATION TYPE; 0.07 INCH THK NYLON MATERIAL; WHITE COLOR; (1) DUPLEX RECEPTACLE, (1) DECORATOR CONFIGURATION; 2 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 5.125 INCH W X 5.0625 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIA

COMBINATION TYPE; 0.07 INCH THK NYLON MATERIAL; WHITE COLOR; (1) DUPLEX RECEPTACLE, (1) DECORATOR CONFIGURATION; 2 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 5.125 INCH W X 5.0625 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIA

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number TPJ826-W
Product Name Standard Wall Plate
Type  Duplex Outlet Cover; Decorator
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 456848 - RS Components, Ltd.
Specs
Opening / Devices One
View Details
Standard Wall Plate - SP262 - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type Despard Switch Plate
Opening / Devices Two
Material Plastic
View Details