Thomas & Betts Corporation Standard Wall Plate TPJ262-W

Description
0.07 INCH THK NYLON MATERIAL; WHITE COLOR; (2) DECORATOR CONFIGURATION; 2 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 5.125 INCH W X 5.0625 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (CANADA AN
Datasheet
Description
0.07 INCH THK NYLON MATERIAL; WHITE COLOR; (2) DECORATOR CONFIGURATION; 2 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 5.125 INCH W X 5.0625 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (CANADA AN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - TPJ262-W - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
TPJ262-W
Standard Wall Plate TPJ262-W
0.07 INCH THK NYLON MATERIAL; WHITE COLOR; (2) DECORATOR CONFIGURATION; 2 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 5.125 INCH W X 5.0625 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (CANADA AN

0.07 INCH THK NYLON MATERIAL; WHITE COLOR; (2) DECORATOR CONFIGURATION; 2 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 5.125 INCH W X 5.0625 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (CANADA AN

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number TPJ262-W
Product Name Standard Wall Plate
Type Decorator
Unlock Full Specs
to access all available technical data

Similar Products

3-Gang 2 Toggle & 1 Duplex Combination Wall Plates, Thermoplastic Standard Size Glossy Finish - 3062 - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Plastic; Thermoplastic
View Details
Standard Wall Plate - SB28-PB - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Three
Material Brass
View Details