Thomas & Betts Corporation Standard Wall Plate TPJ113-GRY

Description
COMBINATION TYPE; 0.07 INCH THK NYLON MATERIAL; GRAY COLOR; (1) TOGGLE SWITCH, (1) BLANK CONFIGURATION; 2 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 5.125 INCH W X 5.0625 INCH H; MOUNTING TYPE BOX MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESID
Datasheet
Description
COMBINATION TYPE; 0.07 INCH THK NYLON MATERIAL; GRAY COLOR; (1) TOGGLE SWITCH, (1) BLANK CONFIGURATION; 2 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 5.125 INCH W X 5.0625 INCH H; MOUNTING TYPE BOX MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESID
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - TPJ113-GRY - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
TPJ113-GRY
Standard Wall Plate TPJ113-GRY
COMBINATION TYPE; 0.07 INCH THK NYLON MATERIAL; GRAY COLOR; (1) TOGGLE SWITCH, (1) BLANK CONFIGURATION; 2 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 5.125 INCH W X 5.0625 INCH H; MOUNTING TYPE BOX MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESID

COMBINATION TYPE; 0.07 INCH THK NYLON MATERIAL; GRAY COLOR; (1) TOGGLE SWITCH, (1) BLANK CONFIGURATION; 2 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 5.125 INCH W X 5.0625 INCH H; MOUNTING TYPE BOX MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESID

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number TPJ113-GRY
Product Name Standard Wall Plate
Type Blank Wall Plate; Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 9194069 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
3-Gang 2 Toggle & 1 Duplex Combination Wall Plates, Metal Jumbo Size Glossy Finish - 62JFS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Metal
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details