Thomas & Betts Corporation Standard Wall Plate TPJ1-LA

Description
0.07 INCH THK NYLON MATERIAL; LIGHT ALMOND COLOR; (1) TOGGLE SWITCH CONFIGURATION; 1 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 3.3125 INCH W X 5.0625 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL U
Datasheet
Description
0.07 INCH THK NYLON MATERIAL; LIGHT ALMOND COLOR; (1) TOGGLE SWITCH CONFIGURATION; 1 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 3.3125 INCH W X 5.0625 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL U
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - TPJ1-LA - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
TPJ1-LA
Standard Wall Plate TPJ1-LA
0.07 INCH THK NYLON MATERIAL; LIGHT ALMOND COLOR; (1) TOGGLE SWITCH CONFIGURATION; 1 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 3.3125 INCH W X 5.0625 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL U

0.07 INCH THK NYLON MATERIAL; LIGHT ALMOND COLOR; (1) TOGGLE SWITCH CONFIGURATION; 1 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 3.3125 INCH W X 5.0625 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL U

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number TPJ1-LA
Product Name Standard Wall Plate
Type Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 1691901 - RS Components, Ltd.
Specs
Opening / Devices One
Material Stainless steel
View Details
Standard Wall Plate - K3 - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Opening / Devices Three
Material Plastic
View Details