Thomas & Betts Corporation Standard Wall Plate TP826

Description
COMBINATION TYPE; 0.07 INCH THK NYLON MATERIAL; BROWN COLOR; (1) DECORATOR, (1) DUPLEX RECEPTACLE CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.75 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTR
Datasheet
Description
COMBINATION TYPE; 0.07 INCH THK NYLON MATERIAL; BROWN COLOR; (1) DECORATOR, (1) DUPLEX RECEPTACLE CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.75 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - TP826 - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
TP826
Standard Wall Plate TP826
COMBINATION TYPE; 0.07 INCH THK NYLON MATERIAL; BROWN COLOR; (1) DECORATOR, (1) DUPLEX RECEPTACLE CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.75 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTR

COMBINATION TYPE; 0.07 INCH THK NYLON MATERIAL; BROWN COLOR; (1) DECORATOR, (1) DUPLEX RECEPTACLE CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.75 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTR

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number TP826
Product Name Standard Wall Plate
Type  Duplex Outlet Cover; Decorator
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 9194078 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
2-Gang 1 Toggle & 1 Decorative Combination Wall Plates, Thermosetting Standard Size Glossy Finish - 3051U - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermosetting
View Details
Hubbell Wiring Device-Kellems
Specs
Material Polycarbonate
View Details