Thomas & Betts Corporation Standard Wall Plate TP5-LA

Description
0.07 INCH THK NYLON MATERIAL; LIGHT ALMOND COLOR; (5) TOGGLE SWITCH CONFIGURATION; 5 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 10.188 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVA
Datasheet
Description
0.07 INCH THK NYLON MATERIAL; LIGHT ALMOND COLOR; (5) TOGGLE SWITCH CONFIGURATION; 5 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 10.188 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - TP5-LA - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
TP5-LA
Standard Wall Plate TP5-LA
0.07 INCH THK NYLON MATERIAL; LIGHT ALMOND COLOR; (5) TOGGLE SWITCH CONFIGURATION; 5 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 10.188 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVA

0.07 INCH THK NYLON MATERIAL; LIGHT ALMOND COLOR; (5) TOGGLE SWITCH CONFIGURATION; 5 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 10.188 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVA

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number TP5-LA
Product Name Standard Wall Plate
Type Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products