Thomas & Betts Corporation Standard Wall Plate TP28-ICC12

Description
COMBINATION TYPE; 0.07 INCH THK NYLON MATERIAL; IVORY COLOR; (1) DUPLEX RECEPTACLE, (2) TOGGLE SWITCH CONFIGURATION; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 6.563 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, IN
Datasheet
Description
COMBINATION TYPE; 0.07 INCH THK NYLON MATERIAL; IVORY COLOR; (1) DUPLEX RECEPTACLE, (2) TOGGLE SWITCH CONFIGURATION; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 6.563 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - TP28-ICC12 - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
TP28-ICC12
Standard Wall Plate TP28-ICC12
COMBINATION TYPE; 0.07 INCH THK NYLON MATERIAL; IVORY COLOR; (1) DUPLEX RECEPTACLE, (2) TOGGLE SWITCH CONFIGURATION; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 6.563 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, IN

COMBINATION TYPE; 0.07 INCH THK NYLON MATERIAL; IVORY COLOR; (1) DUPLEX RECEPTACLE, (2) TOGGLE SWITCH CONFIGURATION; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 6.563 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, IN

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number TP28-ICC12
Product Name Standard Wall Plate
Type  Duplex Outlet Cover; Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 3611940 - RS Components, Ltd.
Specs
Opening / Devices One
Material Metal
View Details
Datacommunication Face Plate with Jack - NT-CJ-GR - Lutron Electronics Co., Inc.
Specs
Type Data Jack Wall Plate
Opening / Devices One
View Details
Single Receptacle Openings, One Gang, White - SPJ7W - Legrand
Specs
Type Single Receptacle
Opening / Devices One
Material Plastic
View Details