Thomas & Betts Corporation Standard Wall Plate TP26-LA

Description
0.07 INCH THK NYLON MATERIAL; LIGHT ALMOND COLOR; (1) DECORATOR CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.9375 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL
Datasheet
Description
0.07 INCH THK NYLON MATERIAL; LIGHT ALMOND COLOR; (1) DECORATOR CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.9375 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - TP26-LA - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
TP26-LA
Standard Wall Plate TP26-LA
0.07 INCH THK NYLON MATERIAL; LIGHT ALMOND COLOR; (1) DECORATOR CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.9375 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL

0.07 INCH THK NYLON MATERIAL; LIGHT ALMOND COLOR; (1) DECORATOR CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.9375 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number TP26-LA
Product Name Standard Wall Plate
Type Decorator
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 9194056 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
3-Gang Toggle Wall Plates, Thermoplastic Standard Size Glossy Finish - 3013 - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermoplastic
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details