ABB Inc. Molded Case Circuit Breaker up to 1000V DC in Compliance with UL489B Tmax PVT5N/PV

Description
The SACE Tmax PV range of molded-case circuit-breakers and switch-disconnectors for photovoltaic applications offers an increasingly comprehensive, leading-edge solution that anticipates the market trends. Global leader in this area, ABB continues to update its range by proposing a series of products to UL and IEC Standards for protecting and isolating systems up to 1500V DC and 800V AC, thereby anticipating and leading the most advanced PV plant construction trends. The goal is to enhance the energy efficiency and running economy of the photovoltaic plants thanks to a decisive increase in operating voltage in both the DC and AC sections. Ideal for protecting combiners, switchgears and inverters on the DC side, the new IEC compliant SACE Tmax PV molded-case circuit-breakers range now cover capacities up to 1500V DC and 100 to 250A rated operating current. The portfolio has been expanded to include new molded-case circuit-breakers and switch-disconnectors type-approved to UL489B Standard designed for 1500V DC installations with rated current up to 1200A. For photovoltaic systems where use of string inverters is prevalent, the SACE Tmax PV range now proposes a series of circuit-breakers for applications up to 800V AC type-approved to UL 489 specifications and compliant with IEC 60947-2 Standard. These circuit-breakers are able to break short-circuit current up to 32kA, depending on their size. With the added advantage that all products can be perfectly integrated with the electrical and mechanical accessories from the SACE Tmax T molded-case circuit-breaker range.
Datasheet
Description
The SACE Tmax PV range of molded-case circuit-breakers and switch-disconnectors for photovoltaic applications offers an increasingly comprehensive, leading-edge solution that anticipates the market trends. Global leader in this area, ABB continues to update its range by proposing a series of products to UL and IEC Standards for protecting and isolating systems up to 1500V DC and 800V AC, thereby anticipating and leading the most advanced PV plant construction trends. The goal is to enhance the energy efficiency and running economy of the photovoltaic plants thanks to a decisive increase in operating voltage in both the DC and AC sections. Ideal for protecting combiners, switchgears and inverters on the DC side, the new IEC compliant SACE Tmax PV molded-case circuit-breakers range now cover capacities up to 1500V DC and 100 to 250A rated operating current. The portfolio has been expanded to include new molded-case circuit-breakers and switch-disconnectors type-approved to UL489B Standard designed for 1500V DC installations with rated current up to 1200A. For photovoltaic systems where use of string inverters is prevalent, the SACE Tmax PV range now proposes a series of circuit-breakers for applications up to 800V AC type-approved to UL 489 specifications and compliant with IEC 60947-2 Standard. These circuit-breakers are able to break short-circuit current up to 32kA, depending on their size. With the added advantage that all products can be perfectly integrated with the electrical and mechanical accessories from the SACE Tmax T molded-case circuit-breaker range.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molded Case Circuit Breaker up to 1000V DC in Compliance with UL489B - Tmax PVT5N/PV - ABB Inc.
Memphis, TN, United States
Molded Case Circuit Breaker up to 1000V DC in Compliance with UL489B
Tmax PVT5N/PV
Molded Case Circuit Breaker up to 1000V DC in Compliance with UL489B Tmax PVT5N/PV
The SACE Tmax PV range of molded-case circuit-breakers and switch-disconnectors for photovoltaic applications offers an increasingly comprehensive, leading-edge solution that anticipates the market trends. Global leader in this area, ABB continues to update its range by proposing a series of products to UL and IEC Standards for protecting and isolating systems up to 1500V DC and 800V AC, thereby anticipating and leading the most advanced PV plant construction trends. The goal is to enhance the energy efficiency and running economy of the photovoltaic plants thanks to a decisive increase in operating voltage in both the DC and AC sections. Ideal for protecting combiners, switchgears and inverters on the DC side, the new IEC compliant SACE Tmax PV molded-case circuit-breakers range now cover capacities up to 1500V DC and 100 to 250A rated operating current. The portfolio has been expanded to include new molded-case circuit-breakers and switch-disconnectors type-approved to UL489B Standard designed for 1500V DC installations with rated current up to 1200A. For photovoltaic systems where use of string inverters is prevalent, the SACE Tmax PV range now proposes a series of circuit-breakers for applications up to 800V AC type-approved to UL 489 specifications and compliant with IEC 60947-2 Standard. These circuit-breakers are able to break short-circuit current up to 32kA, depending on their size. With the added advantage that all products can be perfectly integrated with the electrical and mechanical accessories from the SACE Tmax T molded-case circuit-breaker range.

The SACE Tmax PV range of molded-case circuit-breakers and switch-disconnectors for photovoltaic applications offers an increasingly comprehensive, leading-edge solution that anticipates the market trends.
Global leader in this area, ABB continues to update its range by proposing a series of products to UL and IEC Standards for protecting and isolating systems up to 1500V DC and 800V AC, thereby anticipating and leading the most advanced PV plant construction trends. The goal is to enhance the energy efficiency and running economy of the photovoltaic plants thanks to a decisive increase in operating voltage in both the DC and AC sections.
Ideal for protecting combiners, switchgears and inverters on the DC side, the new IEC compliant SACE Tmax PV molded-case circuit-breakers range now cover capacities up to 1500V DC and 100 to 250A rated operating current.
The portfolio has been expanded to include new molded-case circuit-breakers and switch-disconnectors type-approved to UL489B Standard designed for 1500V DC installations with rated current up to 1200A.
For photovoltaic systems where use of string inverters is prevalent, the SACE Tmax PV range now proposes a series of circuit-breakers for applications up to 800V AC type-approved to UL 489 specifications and compliant with IEC 60947-2 Standard.
These circuit-breakers are able to break short-circuit current up to 32kA, depending on their size.
With the added advantage that all products can be perfectly integrated with the electrical and mechanical accessories from the SACE Tmax T molded-case circuit-breaker range.

Supplier's Site Datasheet

Technical Specifications

  ABB Inc.
Product Category Circuit Breakers
Product Number Tmax PVT5N/PV
Product Name Molded Case Circuit Breaker up to 1000V DC in Compliance with UL489B
Rated DC Voltage 1000 volts
Rated Current 400 amps
Rated Breaking Capacity 5000 amps
Trip System Type Thermal Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-6649-ND - DigiKey
Specs
Rated Current 15 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Circuit Breakers - 209-2-39663-2.5-V-ND - DigiKey
Specs
Approvals / Ratings RoHS Compliant
View Details
Circuit Breakers - A-0709I -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 24 volts
Rated Current 3 to 20 amps
View Details