Thomas & Betts Corporation Duplex/Single Receptacle TM885-SW

Description
DECORATOR DUPLEX TYPE; HIGH IMPACT THERMOPLASTIC MATERIAL; WHITE COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL 498, UL (CANADA AND US) APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; SELF GROUNDING; 2 POLE(S); BACK WIRING; TRADEMASTER[R] BRAND; OVER
Datasheet
Description
DECORATOR DUPLEX TYPE; HIGH IMPACT THERMOPLASTIC MATERIAL; WHITE COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL 498, UL (CANADA AND US) APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; SELF GROUNDING; 2 POLE(S); BACK WIRING; TRADEMASTER[R] BRAND; OVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - TM885-SW - Thomas & Betts Corporation
Memphis, TN, USA
Duplex/Single Receptacle
TM885-SW
Duplex/Single Receptacle TM885-SW
DECORATOR DUPLEX TYPE; HIGH IMPACT THERMOPLASTIC MATERIAL; WHITE COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL 498, UL (CANADA AND US) APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; SELF GROUNDING; 2 POLE(S); BACK WIRING; TRADEMASTER[R] BRAND; OVER

DECORATOR DUPLEX TYPE; HIGH IMPACT THERMOPLASTIC MATERIAL; WHITE COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL 498, UL (CANADA AND US) APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; SELF GROUNDING; 2 POLE(S); BACK WIRING; TRADEMASTER[R] BRAND; OVER

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number TM885-SW
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single; Duplex
Standards / Certifications UL
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 740W-C-01-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Outlet Box
View Details
Kinetix 6200/6500 Axis Module - 2094-BM02-M - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
Voltage Rating 460 volts
View Details
Heavy Duty Power Connectors - 403036M - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
View Details
15 Amp Duplex Outlet, Side Wire & Push Wire, Residential Grade - 2001A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details