Thomas & Betts Corporation Duplex/Single Receptacle TM885-LA

Description
DECORATOR DUPLEX TYPE; HIGH IMPACT THERMOPLASTIC MATERIAL; LIGHT ALMOND COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL 498, UL (CANADA AND US) APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); BACK WIRING; TRADEMASTER[R] BRAND; OV
Datasheet
Description
DECORATOR DUPLEX TYPE; HIGH IMPACT THERMOPLASTIC MATERIAL; LIGHT ALMOND COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL 498, UL (CANADA AND US) APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); BACK WIRING; TRADEMASTER[R] BRAND; OV
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - TM885-LA - Thomas & Betts Corporation
Memphis, TN, USA
Duplex/Single Receptacle
TM885-LA
Duplex/Single Receptacle TM885-LA
DECORATOR DUPLEX TYPE; HIGH IMPACT THERMOPLASTIC MATERIAL; LIGHT ALMOND COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL 498, UL (CANADA AND US) APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); BACK WIRING; TRADEMASTER[R] BRAND; OV

DECORATOR DUPLEX TYPE; HIGH IMPACT THERMOPLASTIC MATERIAL; LIGHT ALMOND COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL 498, UL (CANADA AND US) APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); BACK WIRING; TRADEMASTER[R] BRAND; OV

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number TM885-LA
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single; Duplex
Standards / Certifications UL
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

NEMA L5-20R Locking Device - Q-816 - Qualtek Electronics Corp.
Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
2 suppliers
PowerFlex 520 0.2kW (0.25Hp) PowerModule - 25-PM2-A1P6 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Heavy Duty Power Connectors - 403066 - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
View Details
Locking Outlet, 30 Amp 250 Volt L6-30R for Special Purpose - L0630RH - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Industrial
View Details