Thomas & Betts Corporation Duplex/Single Receptacle TM885-GRY

Description
DECORATOR DUPLEX TYPE; HIGH IMPACT THERMOPLASTIC MATERIAL; GRAY COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL 498, UL (CANADA AND US) APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); BACK WIRING; TRADEMASTER[R] BRAND; OVERALL DI
Datasheet
Description
DECORATOR DUPLEX TYPE; HIGH IMPACT THERMOPLASTIC MATERIAL; GRAY COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL 498, UL (CANADA AND US) APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); BACK WIRING; TRADEMASTER[R] BRAND; OVERALL DI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - TM885-GRY - Thomas & Betts Corporation
Memphis, TN, USA
Duplex/Single Receptacle
TM885-GRY
Duplex/Single Receptacle TM885-GRY
DECORATOR DUPLEX TYPE; HIGH IMPACT THERMOPLASTIC MATERIAL; GRAY COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL 498, UL (CANADA AND US) APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); BACK WIRING; TRADEMASTER[R] BRAND; OVERALL DI

DECORATOR DUPLEX TYPE; HIGH IMPACT THERMOPLASTIC MATERIAL; GRAY COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL 498, UL (CANADA AND US) APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); BACK WIRING; TRADEMASTER[R] BRAND; OVERALL DI

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number TM885-GRY
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single; Duplex
Standards / Certifications UL
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

NEMA L5-20R Locking Device - Q-816 - Qualtek Electronics Corp.
Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
2 suppliers
30mm LED Module 800G PB - 800G-DBW-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
IP67 Watertight 15° Angled Receptacle - F42S08A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Flush Mount Range Outlet, 50 Amp 125V/250V 10-50R for Special Purpose - 2104M - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details