Thomas & Betts Corporation Duplex/Single Receptacle TM-88USBWCC6

Description
SINGLE TYPE; WHITE COLOR; 3 WIRE(S); COMMERCIAL, HOSPITAL GRADE; UL 498/1310, UL (CANADA AND US) APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; 2 POLE(S); TAMPER RESISTANT; BACK, SIDE WIRING; USB CHARGING CAPACITY 3.1 AMPERE; SIZE 1.3 INCH D
Datasheet
Description
SINGLE TYPE; WHITE COLOR; 3 WIRE(S); COMMERCIAL, HOSPITAL GRADE; UL 498/1310, UL (CANADA AND US) APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; 2 POLE(S); TAMPER RESISTANT; BACK, SIDE WIRING; USB CHARGING CAPACITY 3.1 AMPERE; SIZE 1.3 INCH D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - TM-88USBWCC6 - Thomas & Betts Corporation
Memphis, TN, USA
Duplex/Single Receptacle
TM-88USBWCC6
Duplex/Single Receptacle TM-88USBWCC6
SINGLE TYPE; WHITE COLOR; 3 WIRE(S); COMMERCIAL, HOSPITAL GRADE; UL 498/1310, UL (CANADA AND US) APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; 2 POLE(S); TAMPER RESISTANT; BACK, SIDE WIRING; USB CHARGING CAPACITY 3.1 AMPERE; SIZE 1.3 INCH D

SINGLE TYPE; WHITE COLOR; 3 WIRE(S); COMMERCIAL, HOSPITAL GRADE; UL 498/1310, UL (CANADA AND US) APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; 2 POLE(S); TAMPER RESISTANT; BACK, SIDE WIRING; USB CHARGING CAPACITY 3.1 AMPERE; SIZE 1.3 INCH D

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number TM-88USBWCC6
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single; Duplex
Applications Commercial; Hospital
Standards / Certifications UL
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A8S5M3W - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
IP44 Splashproof Angled Inlet - A51S21A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-102H-1-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Locking Outlet, 30 Amp 125 Volt L5-30R for Special Purpose - L0530RH - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Industrial
View Details