Thomas & Betts Corporation Duplex/Single Receptacle TM-826USBWCC6

Description
DECORATOR DUPLEX TYPE; WHITE COLOR; NEMA 5-15R CONFIGURATION; 3 WIRE(S); UL 498/1310, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; 2 POLE(S); TAMPER RESISTANT; BACK, SIDE WIRING; USB CHARGING CAPACITY 3.1 AMPER
Datasheet
Description
DECORATOR DUPLEX TYPE; WHITE COLOR; NEMA 5-15R CONFIGURATION; 3 WIRE(S); UL 498/1310, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; 2 POLE(S); TAMPER RESISTANT; BACK, SIDE WIRING; USB CHARGING CAPACITY 3.1 AMPER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - TM-826USBWCC6 - Thomas & Betts Corporation
Memphis, TN, USA
Duplex/Single Receptacle
TM-826USBWCC6
Duplex/Single Receptacle TM-826USBWCC6
DECORATOR DUPLEX TYPE; WHITE COLOR; NEMA 5-15R CONFIGURATION; 3 WIRE(S); UL 498/1310, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; 2 POLE(S); TAMPER RESISTANT; BACK, SIDE WIRING; USB CHARGING CAPACITY 3.1 AMPER

DECORATOR DUPLEX TYPE; WHITE COLOR; NEMA 5-15R CONFIGURATION; 3 WIRE(S); UL 498/1310, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; 2 POLE(S); TAMPER RESISTANT; BACK, SIDE WIRING; USB CHARGING CAPACITY 3.1 AMPER

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number TM-826USBWCC6
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single; Duplex
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 1-1877066-6 - Powell Electronics, Inc.
TE Connectivity
Specs
Device Type Receptacle
View Details
Industrial Power Connectors - 1254396 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
IEC 60320 C13 Snap-in AC Power Outlet with Solder Terminals - 716W-15/05 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
4 suppliers
IP67 Watertight Box Receptacle - D52S75A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers