Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TIME DELAY RELAYS
SSAC
THD2C423 -- SSAC TIME DELAY
SSAC
SSAC Time Delay
THD2C423
Description
Interval Timer, 120VAC, 0.1-10 Min,
Galco Industrial Electronics
Done
Description
Interval Timer, 120VAC, 0.1-10 Min,
Suppliers
Company
Product
Description
Supplier Links
Galco Industrial Electronics
Madison Heights, MI, United States
SSAC Time Delay
THD2C423
SSAC Time Delay
THD2C423
Interval Timer, 120VAC, 0.1-10 Min,
Interval Timer, 120VAC, 0.1-10 Min,
Supplier's Site
Technical Specifications
Galco Industrial Electronics
Product Category
Time Delay Relays
Product Number
THD2C423
Product Name
SSAC Time Delay
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Type 12.11 - Time switches 16A
121182301000
Specs
Contact Configuration
Normally Open (NO)
Pole and Throw Specifications
Single Pole, Single Throw (SPST)
View Details
Allen-Bradley / Rockwell Automation
120V AC/DC Repeat Cycle Timing Relay
700-HV32DEU120
Specs
Timer Type
ON-Delay
View Details
TE Connectivity
Time Delay Relays
1-1423151-1
Specs
Mounting
Chassis Mount
Operating Temperature
-67 to 185 F (-55 to 85 C)
Repeat Accuracy
5 +/- %
View Details
RS Components, Ltd.
341200
Specs
Time Ranges
Minutes
Timer Type
ON-Delay
Function Type
Single Function
View Details