ABB Inc. Thermal Overload Relays for Contactor TF42

Description
Description The TF42 thermal overload relays are economic electromechanical protection devices for the main circuit. They offer reliable protection for motors in the event of overload or phase failure. The devices have trip class 10. The thermal overload relays are three pole relays with bimetal tripping elements. The motor current flows through the bimetal tripping elements and heats them directly and indirectly. In case of an overload (over current), the bimetal elements bent as a result of the heating. This leads to a release of the relay and a change of the contacts switching position (95-96 / 97-98). –– Manual or automatic reset selectable –– Phase loss sensitive acc. to IEC/EN 60947-4-1 –– TEST and STOP function – Trip indication on the front –– Temperature compensation –– Suitable for three- and single-phase applications
Datasheet
Description
Description The TF42 thermal overload relays are economic electromechanical protection devices for the main circuit. They offer reliable protection for motors in the event of overload or phase failure. The devices have trip class 10. The thermal overload relays are three pole relays with bimetal tripping elements. The motor current flows through the bimetal tripping elements and heats them directly and indirectly. In case of an overload (over current), the bimetal elements bent as a result of the heating. This leads to a release of the relay and a change of the contacts switching position (95-96 / 97-98). –– Manual or automatic reset selectable –– Phase loss sensitive acc. to IEC/EN 60947-4-1 –– TEST and STOP function – Trip indication on the front –– Temperature compensation –– Suitable for three- and single-phase applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Overload Relays for Contactor - TF42 - ABB Inc.
Memphis, TN, United States
Thermal Overload Relays for Contactor
TF42
Thermal Overload Relays for Contactor TF42
Description The TF42 thermal overload relays are economic electromechanical protection devices for the main circuit. They offer reliable protection for motors in the event of overload or phase failure. The devices have trip class 10. The thermal overload relays are three pole relays with bimetal tripping elements. The motor current flows through the bimetal tripping elements and heats them directly and indirectly. In case of an overload (over current), the bimetal elements bent as a result of the heating. This leads to a release of the relay and a change of the contacts switching position (95-96 / 97-98). –– Manual or automatic reset selectable –– Phase loss sensitive acc. to IEC/EN 60947-4-1 –– TEST and STOP function – Trip indication on the front –– Temperature compensation –– Suitable for three- and single-phase applications

Description
The TF42 thermal overload relays are economic electromechanical protection devices for the main circuit. They
offer reliable protection for motors in the event of overload or phase failure. The devices have trip class 10.
The thermal overload relays are three pole relays with bimetal tripping elements. The motor current flows through
the bimetal tripping elements and heats them directly and indirectly. In case of an overload (over current), the
bimetal elements bent as a result of the heating. This leads to a release of the relay and a change of the
contacts switching position (95-96 / 97-98).
–– Manual or automatic reset selectable
–– Phase loss sensitive acc. to IEC/EN 60947-4-1
–– TEST and STOP function – Trip indication on the front
–– Temperature compensation
–– Suitable for three- and single-phase applications

Supplier's Site Datasheet

Technical Specifications

  ABB Inc.
Product Category Electromechanical Relays
Product Number TF42
Product Name Thermal Overload Relays for Contactor
Relay Type General
Mounting Bracket (Flange) Mount; DIN (optional feature)
Poles Triple Pole (TP)
Features Push-to-Test Button; Visual Indicator
Unlock Full Specs
to access all available technical data

Similar Products

35A/40A Automotive Relay - CHAA4 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Electromechanical Relays & Contactors - 1-1393767-8 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -67 to 167 F (-55 to 75 C)
DC Power 0.9000 watts
View Details
2 suppliers