ABB Inc. Lighting Panel Circuit Breakers TEY Series

Description
TEY Circuit Breakers have dependable and effective thermal-magnetic trip units with time-current curves designed for easy coordination with upstream main devices. Multiple short circuit tiers (TEY - 14kA, TEYF - 18kA, TEYD - 25kA, TEYH-35kA, and TEYL-65kA) allow the most cost effective ratings for the particular application. Two and three-pole breakers may be fitted with a range of internal accessories (shunt trip, undervoltage release, auxiliary switch, bell alarm). When fitted to the three-pole mounting base, the TEY family circuit breakers can be used in unit mount/lug-lug type installations.
Description
TEY Circuit Breakers have dependable and effective thermal-magnetic trip units with time-current curves designed for easy coordination with upstream main devices. Multiple short circuit tiers (TEY - 14kA, TEYF - 18kA, TEYD - 25kA, TEYH-35kA, and TEYL-65kA) allow the most cost effective ratings for the particular application. Two and three-pole breakers may be fitted with a range of internal accessories (shunt trip, undervoltage release, auxiliary switch, bell alarm). When fitted to the three-pole mounting base, the TEY family circuit breakers can be used in unit mount/lug-lug type installations.

Suppliers

Company
Product
Description
Supplier Links
Lighting Panel Circuit Breakers - TEY Series - ABB Inc.
Memphis, TN, United States
Lighting Panel Circuit Breakers
TEY Series
Lighting Panel Circuit Breakers TEY Series
TEY Circuit Breakers have dependable and effective thermal-magnetic trip units with time-current curves designed for easy coordination with upstream main devices. Multiple short circuit tiers (TEY - 14kA, TEYF - 18kA, TEYD - 25kA, TEYH-35kA, and TEYL-65kA) allow the most cost effective ratings for the particular application. Two and three-pole breakers may be fitted with a range of internal accessories (shunt trip, undervoltage release, auxiliary switch, bell alarm). When fitted to the three-pole mounting base, the TEY family circuit breakers can be used in unit mount/lug-lug type installations.

TEY Circuit Breakers have dependable and effective thermal-magnetic trip units with time-current curves designed for easy coordination with upstream main devices. Multiple short circuit tiers (TEY - 14kA, TEYF - 18kA, TEYD - 25kA, TEYH-35kA, and TEYL-65kA) allow the most cost effective ratings for the particular application. Two and three-pole breakers may be fitted with a range of internal accessories (shunt trip, undervoltage release, auxiliary switch, bell alarm). When fitted to the three-pole mounting base, the TEY family circuit breakers can be used in unit mount/lug-lug type installations.

Supplier's Site

Technical Specifications

  ABB Inc.
Product Category Circuit Breakers
Product Number TEY Series
Product Name Lighting Panel Circuit Breakers
Rated AC Voltage 240 to 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - AS168X-CB1F050-ND - DigiKey
Specs
Rated Current 5 amps
Trip System Type Thermal Magnetic
Mounting Style Din Rail Mounted
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Circuit Breakers - 209-3-1REC5-63-4-1-30-ND - DigiKey
Specs
Rated Current 30 amps
Trip System Type Magnetic Hydraulic
Features Trip Indicator
View Details
Circuit Breakers - A-0701R -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 50 volts
Rated Current 2 to 50 amps
View Details