TRAY & CORD 1 INCH AL 0.66-0.78
TRAY AND CORD FITTING. ALUMINUM; Thread Size - Imperial:1" NPT; Thread Size - Metric:-; Cable Diameter Min:0.66"; Cable Diameter Max:0.78"; Cable Gland Material:Aluminum; Gland Colour:Silver; IP / NEMA Rating:-; Hub Size:1" RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Sealing Glands | Sealing Glands |
| Product Number | 6308-TCF100-78AL-ND | 99H2905 |
| Product Name | Cable and Cord Grips | Tray And Cord Fitting. Aluminum; Thread Size Imperial Abb Thomas & Betts |
| Application | Cable & Wire |