ABB AB Cable and Cord Grips TCF075-54AL

Description
TRAY & CORD.75 IN AL 0.40-0.54
Request a Quote Datasheet
Description
TRAY & CORD.75 IN AL 0.40-0.54
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 6308-TCF075-54AL-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
6308-TCF075-54AL-ND
Cable and Cord Grips 6308-TCF075-54AL-ND
TRAY & CORD.75 IN AL 0.40-0.54

TRAY & CORD.75 IN AL 0.40-0.54

Buy Now Datasheet
Tray And Cord Fitting. Aluminum; Thread Size Imperial Abb Thomas & Betts - 99H2900 - Newark, An Avnet Company
Chicago, IL, United States
Tray And Cord Fitting. Aluminum; Thread Size Imperial Abb Thomas & Betts
99H2900
Tray And Cord Fitting. Aluminum; Thread Size Imperial Abb Thomas & Betts 99H2900
TRAY AND CORD FITTING. ALUMINUM; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:0.4"; Cable Diameter Max:0.54"; Cable Gland Material:Aluminum; Gland Colour:Silver; IP / NEMA Rating:-; Hub Size:0.75" RoHS Compliant: Yes

TRAY AND CORD FITTING. ALUMINUM; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:0.4"; Cable Diameter Max:0.54"; Cable Gland Material:Aluminum; Gland Colour:Silver; IP / NEMA Rating:-; Hub Size:0.75" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 6308-TCF075-54AL-ND 99H2900
Product Name Cable and Cord Grips Tray And Cord Fitting. Aluminum; Thread Size Imperial Abb Thomas & Betts
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Traction Relief Cable Gland - 4308525 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.9843 inch (25 mm)
View Details
3 Position Mini PL Cable Gland (Ps03) - PS1T20-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.2559 to 0.3346 inch (6.5 to 8.5 mm)
View Details
2 suppliers
Multi-hole Split Compression Seal Fitting - SPG/DSPG - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details
PG Cable Gland - RPG Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Number of Elements 1 #
View Details