ABB AB Cable Tie 4-Way Mounting Base, Screw Mount; Mount Fixing Type Abb Thomas & Betts TC5344A

Description
CABLE TIE 4-WAY MOUNTING BASE, SCREW MOUNT; Mount Fixing Type:Adhesive, Screw; Mounting Hole Dia:-; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:19.05mm; Width:19.05mm; Height:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE TIE 4-WAY MOUNTING BASE, SCREW MOUNT; Mount Fixing Type:Adhesive, Screw; Mounting Hole Dia:-; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:19.05mm; Width:19.05mm; Height:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie 4-Way Mounting Base, Screw Mount; Mount Fixing Type Abb Thomas & Betts - 94F2980 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie 4-Way Mounting Base, Screw Mount; Mount Fixing Type Abb Thomas & Betts
94F2980
Cable Tie 4-Way Mounting Base, Screw Mount; Mount Fixing Type Abb Thomas & Betts 94F2980
CABLE TIE 4-WAY MOUNTING BASE, SCREW MOUNT; Mount Fixing Type:Adhesive, Screw; Mounting Hole Dia:-; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:19.05mm; Width:19.05mm; Height:-; Product Range:- RoHS Compliant: Yes

CABLE TIE 4-WAY MOUNTING BASE, SCREW MOUNT; Mount Fixing Type:Adhesive, Screw; Mounting Hole Dia:-; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:19.05mm; Width:19.05mm; Height:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 94F2980
Product Name Cable Tie 4-Way Mounting Base, Screw Mount; Mount Fixing Type Abb Thomas & Betts
Length 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details