ABB AB Ty-Rap Cable Tie Mount; Mount Fixing Type Abb Thomas & Betts TC342A

Description
TY-RAP CABLE TIE MOUNT; Mount Fixing Type:Adhesive; Mounting Hole Dia:-; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:28.58mm; Width:28.58mm; Height:-; Product Range:-; Accessory Type:Cable Tie Mount RoHS Compliant: Yes
Datasheet
Description
TY-RAP CABLE TIE MOUNT; Mount Fixing Type:Adhesive; Mounting Hole Dia:-; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:28.58mm; Width:28.58mm; Height:-; Product Range:-; Accessory Type:Cable Tie Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ty-Rap Cable Tie Mount; Mount Fixing Type Abb Thomas & Betts - 31F2613 - Newark, An Avnet Company
Chicago, IL, United States
Ty-Rap Cable Tie Mount; Mount Fixing Type Abb Thomas & Betts
31F2613
Ty-Rap Cable Tie Mount; Mount Fixing Type Abb Thomas & Betts 31F2613
TY-RAP CABLE TIE MOUNT; Mount Fixing Type:Adhesive; Mounting Hole Dia:-; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:28.58mm; Width:28.58mm; Height:-; Product Range:-; Accessory Type:Cable Tie Mount RoHS Compliant: Yes

TY-RAP CABLE TIE MOUNT; Mount Fixing Type:Adhesive; Mounting Hole Dia:-; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:28.58mm; Width:28.58mm; Height:-; Product Range:-; Accessory Type:Cable Tie Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 31F2613
Product Name Ty-Rap Cable Tie Mount; Mount Fixing Type Abb Thomas & Betts
Length 1.13 inch (28.58 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details