Thomas & Betts Corporation Cables, Wires Fiber Optic Cables - TC101 TC101

Description
Manufacturer: Thomas & Betts Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1098097-TC101 Packaging: Bulk Color: Natural Length: 50.8 mm Body Material: Nylon Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): TC101TC-101; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 12.7 mm Mount: Cable RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Thomas & Betts Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1098097-TC101 Packaging: Bulk Color: Natural Length: 50.8 mm Body Material: Nylon Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): TC101TC-101; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 12.7 mm Mount: Cable RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - TC101 - TC101 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - TC101
TC101
Cables, Wires Fiber Optic Cables - TC101 TC101
Manufacturer: Thomas & Betts Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1098097-TC101 Packaging: Bulk Color: Natural Length: 50.8 mm Body Material: Nylon Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): TC101TC-101; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 12.7 mm Mount: Cable RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Thomas & Betts
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1098097-TC101
Packaging: Bulk
Color: Natural
Length: 50.8 mm
Body Material: Nylon
Categories: Cables, Wires Fiber Optic Cables
Alternative Parts (Cross-Reference): TC101TC-101;
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 12.7 mm
Mount: Cable
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number TC101
Product Name Cables, Wires Fiber Optic Cables - TC101
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-optic cable - SOOC-TB-H-M4-2-R40 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 40 mm (1.57 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber Patch Cord, Singlemode, F-SBC, 1310/1550 nm, 1 m, FC/UPC - F-SBC-C-1FC - Newport MKS
Specs
Fiber Mode SingleMode
Connector Type FC; FC/UPC
Cable Diameter 2.5 mm (0.0984 inch)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details