ABB AB Pulse Transformers - TC1000 TC1000

Description
Manufacturer: ABB Embedded Power Win Source Part Number: 936128-TC1000 Series: * Package: Bulk Categories: Uncategorized ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1 REACH Status: REACH info available upon request
Request a Quote
Description
Manufacturer: ABB Embedded Power Win Source Part Number: 936128-TC1000 Series: * Package: Bulk Categories: Uncategorized ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1 REACH Status: REACH info available upon request
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - TC1000 - 936128-TC1000 - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - TC1000
936128-TC1000
Pulse Transformers - TC1000 936128-TC1000
Manufacturer: ABB Embedded Power Win Source Part Number: 936128-TC1000 Series: * Package: Bulk Categories: Uncategorized ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1 REACH Status: REACH info available upon request

Manufacturer: ABB Embedded Power
Win Source Part Number: 936128-TC1000
Series: *
Package: Bulk
Categories: Uncategorized
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 1
REACH Status: REACH info available upon request

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Number 936128-TC1000
Product Name Pulse Transformers - TC1000
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
1:2 CORE & WIRE Transformer, 3 - 300 MHz, 50Ω - TC2-1TG2+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers