Thomas & Betts Corporation Cable Tie Mounts TC 5347 A

Description
Thomas & Betts TC 5347 A Cable Tie Mount
Request a Quote
Description
Thomas & Betts TC 5347 A Cable Tie Mount
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Mounts - 338968 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Tie Mounts
338968
Cable Tie Mounts 338968
Thomas & Betts TC 5347 A Cable Tie Mount

Thomas & Betts TC 5347 A Cable Tie Mount

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Ties
Product Number 338968
Product Name Cable Tie Mounts
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details