ABB Inc. SACE Tmax T/ML Low Voltage Shockproof Circuit Breakers T6/ML

Description
Low-voltage, shockproof circuit breakers. A modern ship’s operational ability is fully dependent on its onboard electrical infrastructure. Over the years, the growth in the number of electrically powered subsystems on a typical naval vessel has made this infrastructure ever more complex and extensive, and has led to a steady increase in power requirements. Since the 1950s, ABB has been manufacturing circuit breakers with special features not available on the same series of equipment destined for general use. Based on this long experience, ABB is proud to offer a new family of circuit breakers for naval applications. The circuit breakers of ML series. The low-voltage electrical distribution plants inside the modern ship are driven by these following growing need: Ensure service continuity by minimizing the time needed to identify and isolate faults Guarantee space optimization Optimize energy efficiency by analyzing energy consumption. SACE ML circuit breakers effectively and simply control naval electrical installations with the highest availability and continuity of service. ML series features enhancements to the standard circuit breaker that guarantees operation under stressful conditions: Shock resistance up to 20g ( IEC 60068-2-27 and BR8470) High temperatures and humidity range in a saline atmosphere; ML circuit breakers can be used in ambient conditions where air temperature varies between -25 °C and +70 °C (-13 °F and +158 °F) Presence of vibrations that are persistent and have a high amplitude in specific frequency ranges
Datasheet
Description
Low-voltage, shockproof circuit breakers. A modern ship’s operational ability is fully dependent on its onboard electrical infrastructure. Over the years, the growth in the number of electrically powered subsystems on a typical naval vessel has made this infrastructure ever more complex and extensive, and has led to a steady increase in power requirements. Since the 1950s, ABB has been manufacturing circuit breakers with special features not available on the same series of equipment destined for general use. Based on this long experience, ABB is proud to offer a new family of circuit breakers for naval applications. The circuit breakers of ML series. The low-voltage electrical distribution plants inside the modern ship are driven by these following growing need: Ensure service continuity by minimizing the time needed to identify and isolate faults Guarantee space optimization Optimize energy efficiency by analyzing energy consumption. SACE ML circuit breakers effectively and simply control naval electrical installations with the highest availability and continuity of service. ML series features enhancements to the standard circuit breaker that guarantees operation under stressful conditions: Shock resistance up to 20g ( IEC 60068-2-27 and BR8470) High temperatures and humidity range in a saline atmosphere; ML circuit breakers can be used in ambient conditions where air temperature varies between -25 °C and +70 °C (-13 °F and +158 °F) Presence of vibrations that are persistent and have a high amplitude in specific frequency ranges
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SACE Tmax T/ML Low Voltage Shockproof Circuit Breakers - T6/ML - ABB Inc.
Memphis, TN, United States
SACE Tmax T/ML Low Voltage Shockproof Circuit Breakers
T6/ML
SACE Tmax T/ML Low Voltage Shockproof Circuit Breakers T6/ML
Low-voltage, shockproof circuit breakers. A modern ship’s operational ability is fully dependent on its onboard electrical infrastructure. Over the years, the growth in the number of electrically powered subsystems on a typical naval vessel has made this infrastructure ever more complex and extensive, and has led to a steady increase in power requirements. Since the 1950s, ABB has been manufacturing circuit breakers with special features not available on the same series of equipment destined for general use. Based on this long experience, ABB is proud to offer a new family of circuit breakers for naval applications. The circuit breakers of ML series. The low-voltage electrical distribution plants inside the modern ship are driven by these following growing need: Ensure service continuity by minimizing the time needed to identify and isolate faults Guarantee space optimization Optimize energy efficiency by analyzing energy consumption. SACE ML circuit breakers effectively and simply control naval electrical installations with the highest availability and continuity of service. ML series features enhancements to the standard circuit breaker that guarantees operation under stressful conditions: Shock resistance up to 20g ( IEC 60068-2-27 and BR8470) High temperatures and humidity range in a saline atmosphere; ML circuit breakers can be used in ambient conditions where air temperature varies between -25 °C and +70 °C (-13 °F and +158 °F) Presence of vibrations that are persistent and have a high amplitude in specific frequency ranges

Low-voltage, shockproof circuit breakers.

A modern ship’s operational ability is fully dependent on its onboard electrical infrastructure. Over the years, the growth in the number of electrically powered subsystems on a typical naval vessel has made this infrastructure ever more complex and extensive, and has led to a steady increase in power requirements.
Since the 1950s, ABB has been manufacturing circuit breakers with special features not available on the same series of equipment destined for general use. Based on this long experience, ABB is proud to offer a new family of circuit breakers for naval applications.

The circuit breakers of ML series.
The low-voltage electrical distribution plants inside the modern ship are driven by these following growing need:

  • Ensure service continuity by minimizing the time needed to identify and isolate faults
  • Guarantee space optimization
  • Optimize energy efficiency by analyzing energy consumption.

SACE ML circuit breakers effectively and simply control naval electrical installations with the highest availability and continuity of service.
ML series features enhancements to the standard circuit breaker that guarantees operation under stressful conditions:

  • Shock resistance up to 20g ( IEC 60068-2-27 and BR8470)
  • High temperatures and humidity range in a saline atmosphere; ML circuit breakers can be used in ambient conditions where air temperature varies between -25 °C and +70 °C (-13 °F and +158 °F)
  • Presence of vibrations that are persistent and have a high amplitude in specific frequency ranges
Supplier's Site Datasheet

Technical Specifications

  ABB Inc.
Product Category Circuit Breakers
Product Number T6/ML
Product Name SACE Tmax T/ML Low Voltage Shockproof Circuit Breakers
Rated AC Voltage 690 volts
Rated Current 630 to 1000 amps
Rated Breaking Capacity 20000 to 30000 amps
Trip System Type Electronic (optional feature); Thermal Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Breakers - 2845906 - RS Components, Ltd.
Specs
Trip System Type Thermal; Thermal
Number of Poles 1
View Details
2 suppliers
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Circuit Breakers - 723-209-2-1-66F-4-8-2-ND - DigiKey
Specs
Rated Current 2 amps
Trip System Type Magnetic Hydraulic
Features Trip Indicator
View Details
Automotive Circuit Breakers  VF-GCD -  - VICFUSE
Specs
Rated DC Voltage 42 volts
View Details