ABB Process Automation Division Molded Case Circuit Breaker T5N400TW

Description
CIRCUIT BREAKER, 3 POLE, 400A, 600VAC, 25KAIC#480VAC, FIXED THERMAL/MAG TRIP, 15-2500 AMPS, (1SDA060631R1). FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
CIRCUIT BREAKER, 3 POLE, 400A, 600VAC, 25KAIC#480VAC, FIXED THERMAL/MAG TRIP, 15-2500 AMPS, (1SDA060631R1). FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molded Case Circuit Breaker - 5020971 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
5020971
Molded Case Circuit Breaker 5020971
CIRCUIT BREAKER, 3 POLE, 400A, 600VAC, 25KAIC#480VAC, FIXED THERMAL/MAG TRIP, 15-2500 AMPS, (1SDA060631R1). FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, 3 POLE, 400A, 600VAC, 25KAIC#480VAC, FIXED THERMAL/MAG TRIP, 15-2500 AMPS, (1SDA060631R1). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Molded Case Circuit Breaker -  - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
Molded Case Circuit Breaker
ASEA BROWN BOVERI Circuit Breaker T5N400TW

ASEA BROWN BOVERI Circuit Breaker T5N400TW

Supplier's Site
Circuit Breaker, 3 Pole, 400A; Product Range Abb - 64Y3129 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 3 Pole, 400A; Product Range Abb
64Y3129
Circuit Breaker, 3 Pole, 400A; Product Range Abb 64Y3129
CIRCUIT BREAKER, 3 POLE, 400A; Product Range:Tmax T5 Series; Current Rating:400A; No. of Poles:3 Pole; Voltage Rating VDC:600VDC; Voltage Rating VAC:600VAC; Circuit Breaker Mounting:Panel

CIRCUIT BREAKER, 3 POLE, 400A; Product Range:Tmax T5 Series; Current Rating:400A; No. of Poles:3 Pole; Voltage Rating VDC:600VDC; Voltage Rating VAC:600VAC; Circuit Breaker Mounting:Panel

Supplier's Site Datasheet

Technical Specifications

  Radwell International Radwell International Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 5020971 64Y3129
Product Name Molded Case Circuit Breaker Molded Case Circuit Breaker Circuit Breaker, 3 Pole, 400A; Product Range Abb
Rated Current 2500 amps 400 amps
Unlock Full Specs
to access all available technical data