ABB Process Automation Division Circuit Breaker, 3 Pole, 150A; Product Range Abb T4S150BW

Description
CIRCUIT BREAKER, 3 POLE, 150A; Product Range:Tmax T4 Series; Current Rating:150A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:600VAC; Circuit Breaker Mounting:Panel
Datasheet
Description
CIRCUIT BREAKER, 3 POLE, 150A; Product Range:Tmax T4 Series; Current Rating:150A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:600VAC; Circuit Breaker Mounting:Panel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, 3 Pole, 150A; Product Range Abb - 64Y2543 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 3 Pole, 150A; Product Range Abb
64Y2543
Circuit Breaker, 3 Pole, 150A; Product Range Abb 64Y2543
CIRCUIT BREAKER, 3 POLE, 150A; Product Range:Tmax T4 Series; Current Rating:150A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:600VAC; Circuit Breaker Mounting:Panel

CIRCUIT BREAKER, 3 POLE, 150A; Product Range:Tmax T4 Series; Current Rating:150A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:600VAC; Circuit Breaker Mounting:Panel

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 64Y2543
Product Name Circuit Breaker, 3 Pole, 150A; Product Range Abb
Rated AC Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 6-1393254-4 - TE Connectivity
Specs
Rated Current 30 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details
140G 125A Frame Molded Case Ckt-Bkr - 140G-G2E3-D16 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Number of Poles 3
Features Molded Case Circuit Breaker
View Details
Circuit Breaker, Thermal, 1P, 250V, 100Ma; Product Range Wago - 45M7285 - Newark, An Avnet Company
Specs
Rated AC Voltage 250 volts
Rated DC Voltage 65 volts
Rated Current 0.1000 amps
View Details