ABB Process Automation Division Circuit Breaker, 3 Pole, 250A; Product Range Abb T4N250TW

Description
CIRCUIT BREAKER, 3 POLE, 250A; Product Range:Tmax T4 Series; Current Rating:250A; No. of Poles:3 Pole; Voltage Rating VDC:600VDC; Voltage Rating VAC:600VAC; Circuit Breaker Mounting:Panel
Datasheet
Description
CIRCUIT BREAKER, 3 POLE, 250A; Product Range:Tmax T4 Series; Current Rating:250A; No. of Poles:3 Pole; Voltage Rating VDC:600VDC; Voltage Rating VAC:600VAC; Circuit Breaker Mounting:Panel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, 3 Pole, 250A; Product Range Abb - 64Y2458 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 3 Pole, 250A; Product Range Abb
64Y2458
Circuit Breaker, 3 Pole, 250A; Product Range Abb 64Y2458
CIRCUIT BREAKER, 3 POLE, 250A; Product Range:Tmax T4 Series; Current Rating:250A; No. of Poles:3 Pole; Voltage Rating VDC:600VDC; Voltage Rating VAC:600VAC; Circuit Breaker Mounting:Panel

CIRCUIT BREAKER, 3 POLE, 250A; Product Range:Tmax T4 Series; Current Rating:250A; No. of Poles:3 Pole; Voltage Rating VDC:600VDC; Voltage Rating VAC:600VAC; Circuit Breaker Mounting:Panel

Supplier's Site Datasheet
Molded Case Circuit Breaker - 5029069 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
5029069
Molded Case Circuit Breaker 5029069
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER T4N 250A 3P T/M UL. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER T4N 250A 3P T/M UL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number 64Y2458 5029069
Product Name Circuit Breaker, 3 Pole, 250A; Product Range Abb Molded Case Circuit Breaker
Rated AC Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Manual Motor Single Pole Controllers Circuit Breakers - 1D30UM - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated DC Voltage 24 to 48 volts
Rated Current 30 amps
View Details
3 suppliers
Thermal Breakers - 1229319 - RS Components, Ltd.
RS Components, Ltd.
Specs
Trip System Type Thermal Magnetic; Thermal Magnetic
Number of Poles 1
Text for Mounting Panel mount
View Details
Electronic circuit breaker - 787-3861/200-1000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers