ABB Process Automation Division Circuit Breaker, 3 Pole, 30A; Product Range Abb T2S030TW

Description
CIRCUIT BREAKER, 3 POLE, 30A; Product Range:Tmax T2 Series; Current Rating:30A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:Panel
Datasheet
Description
CIRCUIT BREAKER, 3 POLE, 30A; Product Range:Tmax T2 Series; Current Rating:30A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:Panel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, 3 Pole, 30A; Product Range Abb - 64Y1331 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 3 Pole, 30A; Product Range Abb
64Y1331
Circuit Breaker, 3 Pole, 30A; Product Range Abb 64Y1331
CIRCUIT BREAKER, 3 POLE, 30A; Product Range:Tmax T2 Series; Current Rating:30A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:Panel

CIRCUIT BREAKER, 3 POLE, 30A; Product Range:Tmax T2 Series; Current Rating:30A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:Panel

Supplier's Site Datasheet
Molded Case Circuit Breaker - 5011923 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
5011923
Molded Case Circuit Breaker 5011923
CIRCUIT BREAKER, TYPE T2S, 30AMP, 3 POLE, THERMAL-MAGNETIC TRIP. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, TYPE T2S, 30AMP, 3 POLE, THERMAL-MAGNETIC TRIP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number 64Y1331 5011923
Product Name Circuit Breaker, 3 Pole, 30A; Product Range Abb Molded Case Circuit Breaker
Rated AC Voltage 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 4-1393254-6 - TE Connectivity
Specs
Rated Current 30 amps
Rated Breaking Capacity 2000 amps
Trip System Type Magnetic
View Details
2 suppliers
10A Circuit Breaker - 82910090 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details
Circuit Breaker;Therm/Mag;Togl;Cur-Rtg 6A;DIN Rail;1 Pole;Screw Snap;E - 70075469 - Allied Electronics, Inc.
Specs
Rated AC Voltage 277 volts
Rated DC Voltage 42 volts
Rated Current 6 amps
View Details