ABB Process Automation Division Circuit Breaker, 3 Pole, 40A; Product Range Abb T2H040TW

Description
CIRCUIT BREAKER, 3 POLE, 40A; Product Range:Tmax T2 Series; Current Rating:40A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:Panel
Datasheet
Description
CIRCUIT BREAKER, 3 POLE, 40A; Product Range:Tmax T2 Series; Current Rating:40A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:Panel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, 3 Pole, 40A; Product Range Abb - 64Y1178 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 3 Pole, 40A; Product Range Abb
64Y1178
Circuit Breaker, 3 Pole, 40A; Product Range Abb 64Y1178
CIRCUIT BREAKER, 3 POLE, 40A; Product Range:Tmax T2 Series; Current Rating:40A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:Panel

CIRCUIT BREAKER, 3 POLE, 40A; Product Range:Tmax T2 Series; Current Rating:40A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:Panel

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 64Y1178
Product Name Circuit Breaker, 3 Pole, 40A; Product Range Abb
Rated AC Voltage 480 volts
Unlock Full Specs
to access all available technical data